onsemi Latches MC74HC563AH

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC563AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MC74HC563AH
Product Name Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ALVCH16373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74HC573PW/GJ - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
50 MHz Presettable 4-Bit Binary Counter - 54197/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details