onsemi Latches MC74HC563ADW

Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC
Datasheet
Description
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MC74HC563ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Logic Latches
Product Number MC74HC563ADW
Product Name Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74AHCT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259EE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
Logic - Latches - 74HC573D,653 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal Transparent Latch - 74FCT373ATPYG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
2 suppliers