onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC74HC541AFEL MC74HC541AFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219583-MC74HC541AFE L Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: SOEIAJ-20 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74HC541 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219583-MC74HC541AFE L Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: SOEIAJ-20 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74HC541 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC541AFEL - 1219583-MC74HC541AFEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC541AFEL
1219583-MC74HC541AFEL
Interface - Interface - Drivers, Receivers, Transceivers - MC74HC541AFEL 1219583-MC74HC541AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219583-MC74HC541AFE L Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: SOEIAJ-20 Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74HC541 Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219583-MC74HC541AFEL
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: SOEIAJ-20
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC541
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
 - MC74HC541AFEL - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
8-bit Interface Transceiver IC - 704-MC74HC541AFEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Interface Transceiver IC
704-MC74HC541AFEL
8-bit Interface Transceiver IC 704-MC74HC541AFEL
HC/UH SERIES, 8-BIT DRIVER, TRUE OUTPUT, PDSO20, EIAJ, SO-20 Product overview: MC74HC541AFEL from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC541AFEL can be used for catalog matching and distributor lookup.

HC/UH SERIES, 8-BIT DRIVER, TRUE OUTPUT, PDSO20, EIAJ, SO-20 Product overview: MC74HC541AFEL from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC541AFEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219583-MC74HC541AFEL MC74HC541AFEL 704-MC74HC541AFEL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC74HC541AFEL 8-bit Interface Transceiver IC
Device Type Buffer Line / Bus Driver Transceiver
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1915020P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details