MC74HC541ADTG, LOG CMOS BUS INTRFCE OCTL
MC74HC541ADTG, LOG CMOS BUS INTRFCE OCTL
Octal 3-State Buffer/Driver IC, 8-Bit, CMOS, TSSOP Product overview: MC74HC541ADTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC74HC541ADTG can be used for catalog matching and distributor lookup.
8 7.8mA 2V~6V 7.8mA 1 TSSOP-20 Buffer/Driver/Transc
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8061624 | 704-MC74HC541ADTG | MC74HC541ADTG |
| Product Name | Line Interface ICs | 8-bit TSSOP Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Device Type | Line / Bus Driver; Receiver; Buffer; Buffer, line driver, line receiver | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | Other; 6 v | Other; 2V~6V | |
| Package Type | SSOP; TSSOP; Tssop | TSSOP | SSOP; TSSOP |