onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ANG MC74HC4852ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073928-MC74HC4852AN G Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073928-MC74HC4852AN G Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ANG - 1073928-MC74HC4852ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ANG
1073928-MC74HC4852ANG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ANG 1073928-MC74HC4852ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1073928-MC74HC4852AN G Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SP4T Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 400 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 2 V to 6 V Channel Capacitance(CS off, CD off): 40pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073928-MC74HC4852ANG
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 400 Ohm
Case / Package: 16-DIP
Single Supply Voltage (V+): 2 V to 6 V
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Quad DIP Analog Switch and Multiplexer IC
747-MC74HC4852ANG
Dual Quad DIP Analog Switch and Multiplexer IC 747-MC74HC4852ANG
DUAL 4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDIP16, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: MC74HC4852ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4852ANG can be used for catalog matching and distributor lookup.

DUAL 4-CHANNEL, DIFFERENTIAL MULTIPLEXER, PDIP16, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-16 Product overview: MC74HC4852ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4852ANG can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4852ANG
Analog Switches, Multiplexers, Demultiplexers MC74HC4852ANG
2 Circuit IC Switch 4:1 400Ohm 16-PDIP

2 Circuit IC Switch 4:1 400Ohm 16-PDIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1073928-MC74HC4852ANG 747-MC74HC4852ANG MC74HC4852ANG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852ANG Dual Quad DIP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers
Configuration 4x1
Features Single-Supply
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP Rail/Tube DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G3157-Q1 Automotive Catalog Single-Pole, Double-Throw Analog Switch - 1P1G3157QDCKRQ1 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 1 X SPDT
Supply Voltage (VS) 1.65 to 5.5 volts
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 7918829 - RS Components, Ltd.
Specs
Configuration 2x1; Single 2:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 6
View Details
2 suppliers