onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852AD MC74HC4852AD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219572-MC74HC4852AD Packaging: Tube Switch Circuit: SP4T Channel Capacitance (CS(off), CD(off)): 40pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74HC4852QDRQ1; MC74HC4852ADR2; M74HC4852RM13TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4852A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219572-MC74HC4852AD Packaging: Tube Switch Circuit: SP4T Channel Capacitance (CS(off), CD(off)): 40pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74HC4852QDRQ1; MC74HC4852ADR2; M74HC4852RM13TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4852A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852AD - 1219572-MC74HC4852AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852AD
1219572-MC74HC4852AD
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852AD 1219572-MC74HC4852AD
Manufacturer: ON Semiconductor Win Source Part Number: 1219572-MC74HC4852AD Packaging: Tube Switch Circuit: SP4T Channel Capacitance (CS(off), CD(off)): 40pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 400Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): SN74HC4852QDRQ1; MC74HC4852ADR2; M74HC4852RM13TR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4852A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219572-MC74HC4852AD
Packaging: Tube
Switch Circuit: SP4T
Channel Capacitance (CS(off), CD(off)): 40pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 400Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): SN74HC4852QDRQ1; MC74HC4852ADR2; M74HC4852RM13TR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MC74HC4852A
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4852AD
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4852AD
IC SWITCH SP4T X 2 400OHM 16SOIC

IC SWITCH SP4T X 2 400OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219572-MC74HC4852AD MC74HC4852AD
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4852AD Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1905985P - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Features RoHS
# of Rx 1 #
View Details
SN54BCT623 Octal Bus Transceivers With 3-State Outputs - 5962-9094001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2104-F03-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details