onsemi Logic - Logic - Multivibrators - MC74HC4538AN MC74HC4538AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 044545-MC74HC4538AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 044545-MC74HC4538AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - MC74HC4538AN - 044545-MC74HC4538AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538AN
044545-MC74HC4538AN
Logic - Logic - Multivibrators - MC74HC4538AN 044545-MC74HC4538AN
Manufacturer: ON Semiconductor Win Source Part Number: 044545-MC74HC4538AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 044545-MC74HC4538AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 30ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 044545-MC74HC4538AN
Product Name Logic - Logic - Multivibrators - MC74HC4538AN
Supply Voltage 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 1727-74AHC123AD-Q100JDKR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - CD74HC123PW - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Bidirectional Monostable Multivibrator - 8T20/E,F - Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details