Rochester Electronics Integrated Circuits (ICs) - Logic - Multivibrators 54121/BCA

Description
54121 - Multivibrator, Monostable - Dual marked (M38510/01201BCA)
Request a Quote Datasheet
Description
54121 - Multivibrator, Monostable - Dual marked (M38510/01201BCA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 54121/BCA - Rochester Electronics
Newburyport, MA, United States
54121 - Multivibrator, Monostable - Dual marked (M38510/01201BCA)

54121 - Multivibrator, Monostable - Dual marked (M38510/01201BCA)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1026296-54121/BCA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1026296-54121/BCA
Integrated Circuits (ICs) - Logic - Multivibrators 1026296-54121/BCA
Win Source Part Number: 1026296-54121/BCA Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Rochester Electronics, LLC Other Names: 2156-54121/BCA,REI54 121/BCA RoHS Status: Not applicable

Win Source Part Number: 1026296-54121/BCA
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Rochester Electronics, LLC
Other Names: 2156-54121/BCA,REI54121/BCA
RoHS Status: Not applicable

Buy Now
Logic - Multivibrators - 54121/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
54121/BCA
Logic - Multivibrators 54121/BCA
DUAL MARKED (M38510/01201BCA)

DUAL MARKED (M38510/01201BCA)

Supplier's Site Datasheet
Multivibrators - 54121/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
54121/BCA
Multivibrators 54121/BCA
Monostable Multivibrator

Monostable Multivibrator

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 54121/BCA 1026296-54121/BCA 54121/BCA 54121/BCA
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Package Type DIP; Other; CDIP14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 96LS02DM - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Logic - Multivibrators - SN74LV123ANS - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Logic - Multivibrators - SN74LV123APWG4 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 12 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Multivibrators - CD74HC4538NS - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details