onsemi Multivibrators MC74HC4538AFG

Description
Monostable Multivibrator 30ns 16-SOEIAJ
Request a Quote Datasheet
Description
Monostable Multivibrator 30ns 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MC74HC4538AFG-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MC74HC4538AFG-ND
Multivibrators MC74HC4538AFG-ND
Monostable Multivibrator 30ns 16-SOEIAJ

Monostable Multivibrator 30ns 16-SOEIAJ

Buy Now Datasheet
Logic - Logic - Multivibrators - MC74HC4538AFG - 1219567-MC74HC4538AFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MC74HC4538AFG
1219567-MC74HC4538AFG
Logic - Logic - Multivibrators - MC74HC4538AFG 1219567-MC74HC4538AFG
Manufacturer: ON Semiconductor Win Source Part Number: 1219567-MC74HC4538AF G Packaging: Tube Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 30ns Categories: Integrated Circuits Supplier Device Package: 16-SOEIAJ Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74HC4538 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219567-MC74HC4538AFG
Packaging: Tube
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 30ns
Categories: Integrated Circuits
Supplier Device Package: 16-SOEIAJ
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4538
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - MC74HC4538AFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MC74HC4538AFG
Integrated Circuits (ICs) - Logic - Multivibrators MC74HC4538AFG
IC MULTIVIBRATOR 30NS 16SOEIAJ

IC MULTIVIBRATOR 30NS 16SOEIAJ

Supplier's Site
Logic - Multivibrators - MC74HC4538AFG - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MC74HC4538AFG
Logic - Multivibrators MC74HC4538AFG
IC MULTIVIBRATOR 30NS 16SOEIAJ

IC MULTIVIBRATOR 30NS 16SOEIAJ

Supplier's Site Datasheet
Multivibrators - MC74HC4538AFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MC74HC4538AFG
Multivibrators MC74HC4538AFG
Monostable Multivibrator 30 ns 16-SOEIAJ

Monostable Multivibrator 30 ns 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MC74HC4538AFG-ND 1219567-MC74HC4538AFG MC74HC4538AFG MC74HC4538AFG MC74HC4538AFG
Product Name Multivibrators Logic - Logic - Multivibrators - MC74HC4538AFG Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74VHC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - 1371347-74HC123PW,112 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details