The MC74HC4538AFELG is a dual precision monostable multivibrator that is retriggerable and resettable. It features a pinout compatible with the MC14538B and allows for triggering on both positive and negative edges of an input pulse. The output pulse width is determined by external timing components, providing flexibility in design. The device supports unlimited rise and fall times on trigger inputs and guarantees a ±10% variation in pulse width from part to part when tested under the same conditions. This multivibrator can drive up to 10 LSTTL loads and interfaces directly with CMOS, NMOS, and TTL logic levels. It operates within a voltage range of 3.0 to 6.0 V and has a low input current of 1.0 µA, contributing to its high noise immunity characteristic of CMOS devices. The MC74HC4538AFELG is available in a Pb-free SOEIAJ-16 package and complies with JEDEC standards, making it suitable for various applications requiring reliable timing and pulse generation.
Manufacturer: ON Semiconductor
Win Source Part Number: 787975-MC74HC4538AFE
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 30ns
Part Status: Obsolete(EOL)
Family Name: MC74HC4538
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOEIAJ
Alternative Parts (Cross-Reference): CD74HC4538NSE4; CD74HC4538NS; CD74HC4538NSRG4; CD74HC4538NSG4;
Introduction Date: June 24, 1996
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Monostable Multivibrator 30ns 16-SOEIAJ
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16
IC MULTIVIBRATOR 30NS 16SOEIAJ
IC MULTIVIBRATOR 30NS 16SOEIAJ
Monostable Multivibrator 30 ns 16-SOEIAJ
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 787975-MC74HC4538AFELG | MC74HC4538AFELG-ND | MC74HC4538AFELG | MC74HC4538AFELG | MC74HC4538AFELG | MC74HC4538AFELG |
| Product Name | Logic - Logic - Multivibrators - MC74HC4538AFELG | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | SOIC | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP16 | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Features | Schmitt Trigger |