onsemi Dual 3V 6V SOIC Logic IC MC74HC4538ADR2G

Description
Dual Monostable Multivibrator, 3V-6V, 125°C, SOIC, CMOS Product overview: MC74HC4538ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3V, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Monostable Multivibrator, 3V-6V, 125°C, SOIC, CMOS Product overview: MC74HC4538ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3V, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3V 6V SOIC Logic IC
711-MC74HC4538ADR2G
Dual 3V 6V SOIC Logic IC 711-MC74HC4538ADR2G
Dual Monostable Multivibrator, 3V-6V, 125°C, SOIC, CMOS Product overview: MC74HC4538ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3V, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADR2G can be used for catalog matching and distributor lookup.

Dual Monostable Multivibrator, 3V-6V, 125°C, SOIC, CMOS Product overview: MC74HC4538ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3V, 6V, SOIC, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-MC74HC4538ADR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-MC74HC4538ADR2G
Product Name Dual 3V 6V SOIC Logic IC
Gate Type Multivibrator
Supply Voltage 6V
Inputs 4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5421FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
8-input NAND gate - 74AHC30GU12X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT1174-1 SOT1174-1
View Details
7 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details