onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4316FR1

Description
Win Source Part Number: 1077839-MC74HC4316FR 1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-MC74HC4316FR1,O NSONSMC74HC4316FR1 Base Product Number: 74HC4316
Request a Quote
Description
Win Source Part Number: 1077839-MC74HC4316FR 1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-MC74HC4316FR1,O NSONSMC74HC4316FR1 Base Product Number: 74HC4316
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1077839-MC74HC4316FR1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1077839-MC74HC4316FR1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1077839-MC74HC4316FR1
Win Source Part Number: 1077839-MC74HC4316FR 1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: onsemi Other Names: 2156-MC74HC4316FR1,O NSONSMC74HC4316FR1 Base Product Number: 74HC4316

Win Source Part Number: 1077839-MC74HC4316FR1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-MC74HC4316FR1,ONSONSMC74HC4316FR1
Base Product Number: 74HC4316

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1077839-MC74HC4316FR1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
RF and mmW Front End Module - SE2436L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Line Interface ICs - 1900962 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details