onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG MC74HC4316ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219560-MC74HC4316AN G Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO/NC -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74HC4316A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 90 Ohm Dual Voltage Supply: ±2 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD74HC4316EE4; CD74HC4316E; ADG662BRU; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219560-MC74HC4316AN G Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO/NC -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74HC4316A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 90 Ohm Dual Voltage Supply: ±2 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD74HC4316EE4; CD74HC4316E; ADG662BRU; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG - 1219560-MC74HC4316ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG
1219560-MC74HC4316ANG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG 1219560-MC74HC4316ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1219560-MC74HC4316AN G Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO/NC -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74HC4316A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 90 Ohm Dual Voltage Supply: ±2 V ~ 6 V Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD74HC4316EE4; CD74HC4316E; ADG662BRU; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219560-MC74HC4316ANG
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Part Status: Obsolete(EOL)
Family Name: MC74HC4316A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 90 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): CD74HC4316EE4; CD74HC4316E; ADG662BRU;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ANG
Analog Switches, Multiplexers, Demultiplexers MC74HC4316ANG
IC MUX/DEMUX QUAD 1X1 16DIP

IC MUX/DEMUX QUAD 1X1 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4316ANG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4316ANG
IC SW SPST-NO/NCX4 90OHM 16DIP

IC SW SPST-NO/NCX4 90OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219560-MC74HC4316ANG MC74HC4316ANG MC74HC4316ANG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4316ANG Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details