onsemi Shift Registers MC74HC4094ADTR2G

Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MC74HC4094ADTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC4094ADTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Shift Registers - MC74HC4094ADTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 1371354-MC74HC4094ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1371354-MC74HC4094ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers 1371354-MC74HC4094ADTR2G
Win Source Part Number: 1371354-MC74HC4094AD TR2G Category: Integrated Circuits (ICs) - Logic - Shift Registers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4094 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Serial to Parallel, Serial Voltage - Supply: 2V ~ 6V Output Type: Tri-State Logic Type: Shift Register Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371354-MC74HC4094ADTR2G
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC4094
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Serial to Parallel, Serial
Voltage - Supply: 2V ~ 6V
Output Type: Tri-State
Logic Type: Shift Register
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MC74HC4094ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MC74HC4094ADTR2G
Integrated Circuits (ICs) - Logic - Shift Registers MC74HC4094ADTR2G
IC REGISTER SHIFT/STORE 16TSSOP

IC REGISTER SHIFT/STORE 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
MC74HC4094ADTR2G
Counter Shift Registers MC74HC4094ADTR2G
Counter Shift Registers IC BUS REG TRI-ST 8STG

Counter Shift Registers IC BUS REG TRI-ST 8STG

Buy Now Datasheet
Shift Registers - MC74HC4094ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MC74HC4094ADTR2G
Shift Registers MC74HC4094ADTR2G
Shift Shift Register 1 Element 8 Bit 16-TSSOP

Shift Shift Register 1 Element 8 Bit 16-TSSOP

Buy Now Datasheet
Logic - Shift Registers - MC74HC4094ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MC74HC4094ADTR2G
Logic - Shift Registers MC74HC4094ADTR2G
IC REGISTER SHIFT/STORE 16TSSOP

IC REGISTER SHIFT/STORE 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MC74HC4094ADTR2GOSCT-ND 1371354-MC74HC4094ADTR2G MC74HC4094ADTR2G MC74HC4094ADTR2G MC74HC4094ADTR2G MC74HC4094ADTR2G
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers Shift Registers Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State Tri-State 3-State; Tri-State
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS96/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
Shift Registers - 1727-2820-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
5 suppliers
Shift Registers - 74165PC - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details