Win Source Part Number: 971949-MC74HC4067ADW
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 140Ohm
-3db Bandwidth: 90MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8.5Ohm
Voltage - Supply, Single (V+): 2V ~ 6V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC4067ADWR2GOSCT
Base Product Number: 74HC4067
IC MUX/DEMUX/QUAD SWITCH 24SOIC
IC MUX 16:1 140OHM 24SOIC
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 971949-MC74HC4067ADWR2G | MC74HC4067ADWR2G | MC74HC4067ADWR2G |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface | Sensor Interface |