onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G MC74HC4067ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787974-MC74HC4067ADT R2G Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 90MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74HC4067A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP On-State Resistance (Maximum): 140 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): ADG704BRM-REEL7; MAX4634EUB; PTMUX1104DGSR; ADG704BRM; Introduction Date: November 10, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787974-MC74HC4067ADT R2G Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 90MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74HC4067A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP On-State Resistance (Maximum): 140 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): ADG704BRM-REEL7; MAX4634EUB; PTMUX1104DGSR; ADG704BRM; Introduction Date: November 10, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G - 787974-MC74HC4067ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G
787974-MC74HC4067ADTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G 787974-MC74HC4067ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787974-MC74HC4067ADT R2G Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 90MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Family Name: MC74HC4067A Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP On-State Resistance (Maximum): 140 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): ADG704BRM-REEL7; MAX4634EUB; PTMUX1104DGSR; ADG704BRM; Introduction Date: November 10, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787974-MC74HC4067ADTR2G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 90MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Family Name: MC74HC4067A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
On-State Resistance (Maximum): 140 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): ADG704BRM-REEL7; MAX4634EUB; PTMUX1104DGSR; ADG704BRM;
Introduction Date: November 10, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4067ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4067ADTR2G
IC MUX 16:1 140OHM 24TSSOP

IC MUX 16:1 140OHM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 787974-MC74HC4067ADTR2G MC74HC4067ADTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65216D-32LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430-4CVR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details