onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4067ADTR2G

Description
1 Circuit IC Switch 4:1 140Ohm 24-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 4:1 140Ohm 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 488-MC74HC4067ADTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74HC4067ADTR2GTR-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74HC4067ADTR2GTR-ND
1 Circuit IC Switch 4:1 140Ohm 24-TSSOP

1 Circuit IC Switch 4:1 140Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74HC4067ADTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74HC4067ADTR2GDKR-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74HC4067ADTR2GDKR-ND
IC MUX 16:1 140OHM 24TSSOP

IC MUX 16:1 140OHM 24TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 488-MC74HC4067ADTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
488-MC74HC4067ADTR2GCT-ND
Analog Switches, Multiplexers, Demultiplexers 488-MC74HC4067ADTR2GCT-ND
IC MUX 16:1 140OHM 24TSSOP

IC MUX 16:1 140OHM 24TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
747-MC74HC4067ADTR2G
Quad Analog Switch and Multiplexer IC 747-MC74HC4067ADTR2G
Quad Analog Switch/Multiplexer/D emultiplexer, TSSOP24 7.8x4.4, 0.65P, 2500-REEL Product overview: MC74HC4067ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4067ADTR2G can be used for catalog matching and distributor lookup.

Quad Analog Switch/Multiplexer/Demultiplexer, TSSOP24 7.8x4.4, 0.65P, 2500-REEL Product overview: MC74HC4067ADTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4067ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4067ADTR2G
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4067ADTR2G
IC MUX/DEMUX 4:1 140 OHM 24TSSOP

IC MUX/DEMUX 4:1 140 OHM 24TSSOP

Supplier's Site Datasheet
Analogue Mux/demux, 4 Onsemi - 72W2116 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 4 Onsemi
72W2116
Analogue Mux/demux, 4 Onsemi 72W2116
ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 4:1, -55 TO 125DEG C; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4067ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4067ADTR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4067ADTR2G
1 Circuit IC Switch 16:1 140Ohm 24-TSSOP

1 Circuit IC Switch 16:1 140Ohm 24-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-MC74HC4067ADTR2GTR-ND 747-MC74HC4067ADTR2G MC74HC4067ADTR2G 72W2116 MC74HC4067ADTR2G
Product Name Analog Switches, Multiplexers, Demultiplexers Quad Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 4 Onsemi Analog Switches, Multiplexers, Demultiplexers
Configuration 16x1
Supply Voltage (VS) 2 to 6 volts 2 to ? volts 2 to 6 volts
Ron 140 ohms 8.5 ohms 160 ohms 140 ohms
Bandwidth 90 MHz 90 MHz 90 MHz
VCT -80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1914285 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details