onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AN MC74HC4066AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135475-MC74HC4066AN Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135475-MC74HC4066AN Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AN - 135475-MC74HC4066AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AN
135475-MC74HC4066AN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AN 135475-MC74HC4066AN
Manufacturer: ON Semiconductor Win Source Part Number: 135475-MC74HC4066AN Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 70 Ohm Case / Package: 14-PDIP Single Supply Voltage (V+): 2 V to 12 V Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 135475-MC74HC4066AN
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-PDIP
Single Supply Voltage (V+): 2 V to 12 V
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4066AN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066AN
IC SWITCH SPST-NOX4 70OHM 14DIP

IC SWITCH SPST-NOX4 70OHM 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 135475-MC74HC4066AN MC74HC4066AN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AN Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-174 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-PBL38621/2QNA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers