onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AFEL MC74HC4066AFEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787973-MC74HC4066AFE L Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74HC4066A Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4066AF; TC74HC4066AF(EL); TC74HC4066AF(TB,F); TC74HC4066AFS(EL,J) ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787973-MC74HC4066AFE L Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74HC4066A Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4066AF; TC74HC4066AF(EL); TC74HC4066AF(TB,F); TC74HC4066AFS(EL,J) ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AFEL - 787973-MC74HC4066AFEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AFEL
787973-MC74HC4066AFEL
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AFEL 787973-MC74HC4066AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 787973-MC74HC4066AFE L Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 10pF Part Status: Obsolete(EOL) Family Name: MC74HC4066A Categories: Integrated Circuits (ICs) Manufacturer Package: SOEIAJ-14 On-State Resistance (Maximum): 70 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): TC74HC4066AF; TC74HC4066AF(EL); TC74HC4066AF(TB,F); TC74HC4066AFS(EL,J) ; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787973-MC74HC4066AFEL
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Part Status: Obsolete(EOL)
Family Name: MC74HC4066A
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOEIAJ-14
On-State Resistance (Maximum): 70 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): TC74HC4066AF; TC74HC4066AF(EL); TC74HC4066AF(TB,F); TC74HC4066AFS(EL,J) ;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 787973-MC74HC4066AFEL
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066AFEL
Supply Voltage Other; 2 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-455 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2238484P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
2 suppliers