onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2 MC74HC4066ADTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219553-MC74HC4066AD TR2 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB at 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 70Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4066A Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219553-MC74HC4066AD TR2 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB at 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 70Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4066A Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2 - 1219553-MC74HC4066ADTR2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2
1219553-MC74HC4066ADTR2
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2 1219553-MC74HC4066ADTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1219553-MC74HC4066AD TR2 Packaging: Tape and Reel Switch Circuit: SPST - NO -3db Bandwidth: 160MHz Crosstalk: -80dB at 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 10pF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-TSSOP On-State Resistance (Maximum): 70Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4066A Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 12V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219553-MC74HC4066ADTR2
Packaging: Tape and Reel
Switch Circuit: SPST - NO
-3db Bandwidth: 160MHz
Crosstalk: -80dB at 1MHz
Channel-to-Channel Matching (ΔRon): 15Ohm
Channel Capacitance (CS(off), CD(off)): 10pF
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-TSSOP
On-State Resistance (Maximum): 70Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: MC74HC4066A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 12V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADTR2
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADTR2
IC SW SPST-NOX4 70OHM 14TSSOP

IC SW SPST-NOX4 70OHM 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219553-MC74HC4066ADTR2 MC74HC4066ADTR2
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADTR2 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-BCM54980C1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details