onsemi Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADG

Description
Win Source Part Number: 1040353-MC74HC4066AD G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 55 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 70Ohm -3db Bandwidth: 160MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Voltage - Supply, Single (V+): 2V ~ 12V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4066M; MC74VHC4066DR2G; MC74HC4316ADR2G; MC74VHC4316DG; SN74HC138DR; SN74AHC138D; SN74HC138DMC74HC4066 ADG.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC4066ADG-ND,MC7 4HC4066ADGOS,2156-MC 74HC4066ADG-OS,ONSON SMC74HC4066ADG Base Product Number: 74HC4066
Request a Quote Datasheet
Description
Win Source Part Number: 1040353-MC74HC4066AD G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 55 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 70Ohm -3db Bandwidth: 160MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Voltage - Supply, Single (V+): 2V ~ 12V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4066M; MC74VHC4066DR2G; MC74HC4316ADR2G; MC74VHC4316DG; SN74HC138DR; SN74AHC138D; SN74HC138DMC74HC4066 ADG.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC4066ADG-ND,MC7 4HC4066ADGOS,2156-MC 74HC4066ADG-OS,ONSON SMC74HC4066ADG Base Product Number: 74HC4066
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1040353-MC74HC4066ADG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1040353-MC74HC4066ADG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1040353-MC74HC4066ADG
Win Source Part Number: 1040353-MC74HC4066AD G Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tube Number of Circuits: 4 Standard Package: 55 Mounting: SMD (SMT) Switch Circuit: SPST - NO On-State Resistance (Max): 70Ohm -3db Bandwidth: 160MHz Current - Leakage (IS(off)) (Max): 100nA Crosstalk: -80dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Voltage - Supply, Single (V+): 2V ~ 12V Channel Capacitance (CS(off), CD(off)): 10pF Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): CD74HC4066M; MC74VHC4066DR2G; MC74HC4316ADR2G; MC74VHC4316DG; SN74HC138DR; SN74AHC138D; SN74HC138DMC74HC4066 ADG.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: MC74HC4066ADG-ND,MC7 4HC4066ADGOS,2156-MC 74HC4066ADG-OS,ONSON SMC74HC4066ADG Base Product Number: 74HC4066

Win Source Part Number: 1040353-MC74HC4066ADG
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tube
Number of Circuits: 4
Standard Package: 55
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 70Ohm
-3db Bandwidth: 160MHz
Current - Leakage (IS(off)) (Max): 100nA
Crosstalk: -80dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15Ohm
Voltage - Supply, Single (V+): 2V ~ 12V
Channel Capacitance (CS(off), CD(off)): 10pF
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD74HC4066M; MC74VHC4066DR2G; MC74HC4316ADR2G; MC74VHC4316DG; SN74HC138DR; SN74AHC138D; SN74HC138DMC74HC4066ADG.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC4066ADG-ND,MC74HC4066ADGOS,2156-MC74HC4066ADG-OS,ONSONSMC74HC4066ADG
Base Product Number: 74HC4066

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4066ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4066ADG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4066ADG
IC SWITCH SPST-NOX4 70OHM 14SOIC

IC SWITCH SPST-NOX4 70OHM 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1040353-MC74HC4066ADG MC74HC4066ADG
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tube
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9995KCPRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details