onsemi Logic - Logic - Counters, Dividers - MC74HC4060AFELG MC74HC4060AFELG

Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4060AFELG - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC4060AFELG - 125486-MC74HC4060AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4060AFELG
125486-MC74HC4060AFELG
Logic - Logic - Counters, Dividers - MC74HC4060AFELG 125486-MC74HC4060AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 125486-MC74HC4060AFE LG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 125486-MC74HC4060AFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - MC74HC4060AFELGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4060AFELGOSTR-ND
Counters, Dividers MC74HC4060AFELGOSTR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
Logic - Counters, Dividers - MC74HC4060AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC4060AFELG
Logic - Counters, Dividers MC74HC4060AFELG
IC COUNTER 14STAGE BIN 16-SOEIAJ

IC COUNTER 14STAGE BIN 16-SOEIAJ

Supplier's Site Datasheet
Counters, Dividers - MC74HC4060AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4060AFELG
Counters, Dividers MC74HC4060AFELG
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4060AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4060AFELG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4060AFELG
IC BINARY COUNTR 14BIT 16SOEIAJ

IC BINARY COUNTR 14BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC4060AFELG 125486-MC74HC4060AFELG MC74HC4060AFELGOSTR-ND MC74HC4060AFELG MC74HC4060AFELG MC74HC4060AFELG
Product Name Logic - Logic - Counters, Dividers - MC74HC4060AFELG Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous; Asynchronous Asynchronous Synchronous
Counter Direction UP UP UP
Package Type SOP; SOP16 16-SOEIAJ SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74AC161MTC - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 167 MHz
View Details
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BE - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
8 suppliers