onsemi Logic - Logic - Counters, Dividers - MC74HC4060ADTG MC74HC4060ADTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1008458-MC74HC4060AD TG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC4060PWR; MC74HC4060ADTR2G; MC74HC4060ADTG; M74HC4060TTR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1008458-MC74HC4060AD TG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC4060PWR; MC74HC4060ADTR2G; MC74HC4060ADTG; M74HC4060TTR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC74HC4060ADTG - 1008458-MC74HC4060ADTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4060ADTG
1008458-MC74HC4060ADTG
Logic - Logic - Counters, Dividers - MC74HC4060ADTG 1008458-MC74HC4060ADTG
Manufacturer: ON Semiconductor Win Source Part Number: 1008458-MC74HC4060AD TG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC4060PWR; MC74HC4060ADTR2G; MC74HC4060ADTG; M74HC4060TTR; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1008458-MC74HC4060ADTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC4060PWR; MC74HC4060ADTR2G; MC74HC4060ADTG; M74HC4060TTR;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - MC74HC4060ADTGOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4060ADTGOS-ND
Counters, Dividers MC74HC4060ADTGOS-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
 - MC74HC4060ADTG - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4060ADTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4060ADTG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4060ADTG
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site
Counters, Dividers - MC74HC4060ADTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4060ADTG
Counters, Dividers MC74HC4060ADTG
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC74HC4060ADTG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC4060ADTG
Logic - Counters, Dividers MC74HC4060ADTG
IC COUNTER 14STAGE BIN 16-TSSOP

IC COUNTER 14STAGE BIN 16-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1008458-MC74HC4060ADTG MC74HC4060ADTGOS-ND MC74HC4060ADTG MC74HC4060ADTG MC74HC4060ADTG MC74HC4060ADTG
Product Name Logic - Logic - Counters, Dividers - MC74HC4060ADTG Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 9316FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type 16-WFQFN Exposed Pad
Clock Frequency 25 MHz
View Details
2 suppliers
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HCT4040PW118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers