Manufacturer: ON Semiconductor
Win Source Part Number: 104169-MC74HC4060ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Family Name: MC74HC4060
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC4060DTG4; SN74HC4060DE4; SN74HC4060DTE4;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
BINARY RIPPLE COUNTER, 14BIT, SOIC-16; Logic Family / Base Number:74HC4060; Counter Type:Ripple Carry Binary; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply RoHS Compliant: Yes
IC COUNTER OSC 14STAGE 16SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC COUNTER OSC 14STAGE 16SOIC
IC BINARY COUNTER 14-BIT 16SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 104169-MC74HC4060ADR2G | MC74HC4060ADR2GOSCT-ND | 50AC6049 | MC74HC4060ADR2G | MC74HC4060ADR2G | MC74HC4060ADR2G | MC74HC4060ADR2G |
| Product Name | Logic - Logic - Counters, Dividers - MC74HC4060ADR2G | Counters, Dividers | Binary Ripple Counter, 14Bit, Soic-16; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Counter Type | MOD-N | Ripple Carry Binary |