Nexperia B.V. Johnson decade counter with 10 decoded outputs 74HC4017D,653

Description
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4017D is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), two clock inputs (CP0 and CP1), and an asynchronous master reset (MR). It operates from a supply voltage of 2.0 V to 6.0 V, features CMOS low power dissipation, and complies with JEDEC standards JESD8C and JESD7A. The device has input clamp diodes for interfacing with voltages exceeding VCC, and supports automatic code correction after illegal states. It is housed in an SO16 plastic small outline package with a body width of 3.9 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Datasheet Summary
Powered by GS/AI

The 74HC4017D is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), two clock inputs (CP0 and CP1), and an asynchronous master reset (MR). It operates from a supply voltage of 2.0 V to 6.0 V, features CMOS low power dissipation, and complies with JEDEC standards JESD8C and JESD7A. The device has input clamp diodes for interfacing with voltages exceeding VCC, and supports automatic code correction after illegal states. It is housed in an SO16 plastic small outline package with a body width of 3.9 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, with ESD protection exceeding 2000 V (HBM) and 1000 V (CDM).

Suppliers

Company
Product
Description
Supplier Links
Johnson decade counter with 10 decoded outputs - 74HC4017D,653 - Nexperia B.V.
Nijmegen, Netherlands
Johnson decade counter with 10 decoded outputs
74HC4017D,653
Johnson decade counter with 10 decoded outputs 74HC4017D,653
The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC4017: CMOS level For 74HCT4017: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC4017; 74HCT4017 is a 5-stage Johnson decade counter with 10 decoded outputs (Q0 to Q9), an output from the most significant flip-flop (Q5-9), two clock inputs (CP0 and CP1) and an overriding asynchronous master reset input (MR). The counter is advanced by either a LOW-to-HIGH transition at CP0 while CP1 is LOW or a HIGH-to-LOW transition at CP1 while CP0 is HIGH. When cascading counters, the Q5-9 output, which is LOW while the counter is in states 5, 6, 7, 8 and 9, can be used to drive the CP0 input of the next counter. A HIGH on MR resets the counter to zero (Q0 = Q5-9 = HIGH; Q1 to Q9 = LOW) independent of the clock inputs (CP0 and CP1). Automatic code correction of the counter is provided by an internal circuit: following any illegal code the counter returns to a proper counting mode within 11 clock pulses. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC4017: CMOS level
    • For 74HCT4017: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Counters, Dividers - 1727-6327-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6327-6-ND
Counters, Dividers 1727-6327-6-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6327-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6327-2-ND
Counters, Dividers 1727-6327-2-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6327-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6327-1-ND
Counters, Dividers 1727-6327-1-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Buy Now Datasheet
 - 74HC4017D,653 - Rochester Electronics
Newburyport, MA, United States
Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - 74HC4017D,653 - 1008426-74HC4017D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC4017D,653
1008426-74HC4017D,653
Logic - Logic - Counters, Dividers - 74HC4017D,653 1008426-74HC4017D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008426-74HC4017D,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive, Negative Direction: Up Reset: Asynchronous Count Rate: 83MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SO Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008426-74HC4017D,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive, Negative
Direction: Up
Reset: Asynchronous
Count Rate: 83MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SO
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Counters, Dividers - 74HC4017D,653 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
74HC4017D,653
Counters, Dividers 74HC4017D,653
IC JOHNSON DECADE COUNTER 16SOIC

IC JOHNSON DECADE COUNTER 16SOIC

Supplier's Site Datasheet
Logic - Counters, Dividers - 74HC4017D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4017D,653
Logic - Counters, Dividers 74HC4017D,653
IC JOHNSON DECADE COUNTER 16SOIC

IC JOHNSON DECADE COUNTER 16SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
74HC4017D,653
Logic ICs >> Counters / Dividers 74HC4017D,653
2V~6V 10 1 83MHz SOIC-16 Counters / Dividers ROHS

2V~6V 10 1 83MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74HC4017D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74HC4017D,653
Integrated Circuits (ICs) - Logic - Counters, Dividers 74HC4017D,653
IC DECADE COUNTER 10BIT 16SO

IC DECADE COUNTER 10BIT 16SO

Supplier's Site
Counters, Dividers - 74HC4017D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74HC4017D,653
Counters, Dividers 74HC4017D,653
Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74HC4017D,653 1727-6327-6-ND 74HC4017D,653 1008426-74HC4017D,653 74HC4017D,653 74HC4017D,653 74HC4017D,653 74HC4017D,653 74HC4017D,653
Product Name Johnson decade counter with 10 decoded outputs Counters, Dividers Logic - Logic - Counters, Dividers - 74HC4017D,653 Counters, Dividers Logic - Counters, Dividers Logic ICs >> Counters / Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features ESD Protection
Counter Type Johnson BCD/Decade Counter Ring
Counter Category Asynchronous Synchronous; Asynchronous Synchronous Synchronous Synchronous; Asynchronous
Supply Voltage +7 2 V ~ 6 V 2 V ~ 6 V 2V~6V 2 V ~ 6 V
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOT109 16-SO SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74HC393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
10 suppliers
Counters, Dividers - 74HCT6323AD,118-ND - DigiKey
Specs
Counter Category Asynchronous
Counter Direction UP
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Dual 4-bit binary ripple counter - 74HC393D-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
5 suppliers
14-stage binary ripple counter with oscillator - 74LV4060PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7.0
View Details
9 suppliers