onsemi Log Cmos Counter 14Stage Rohs Compliant Onsemi MC74HC4060ADG.

Description
LOG CMOS COUNTER 14STAGE ROHS COMPLIANT: YES
Description
LOG CMOS COUNTER 14STAGE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MC74HC4060A is a 14-stage binary ripple counter with an integrated oscillator, designed for high-performance applications. It features a pinout compatible with the standard CMOS MC14060B and can interface directly with CMOS, NMOS, and TTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. The counter consists of 14 master-slave flip-flops, with the output frequency halving at each stage. The oscillator can be controlled by an external crystal or RC circuit. An asynchronous active-high reset allows for low power consumption during standby. The device is compliant with JEDEC Standard No. 7A and is AEC-Q100 qualified, making it suitable for automotive applications. It is also RoHS compliant, Pb-free, and halogen-free. Engineers considering this product should note its output drive capability of 10 LSTTL loads and its high noise immunity characteristic of CMOS devices. The device's complexity includes 390 FETs or 97.5 equivalent gates, providing a robust solution for various digital counting applications.

Datasheet Summary
Powered by GS/AI

The MC74HC4060A is a 14-stage binary ripple counter with an integrated oscillator, designed for high-performance applications. It features a pinout compatible with the standard CMOS MC14060B and can interface directly with CMOS, NMOS, and TTL outputs. The device operates within a voltage range of 2.0 to 6.0 V and has a low input current of 1 µA, making it suitable for low-power applications. The counter consists of 14 master-slave flip-flops, with the output frequency halving at each stage. The oscillator can be controlled by an external crystal or RC circuit. An asynchronous active-high reset allows for low power consumption during standby. The device is compliant with JEDEC Standard No. 7A and is AEC-Q100 qualified, making it suitable for automotive applications. It is also RoHS compliant, Pb-free, and halogen-free. Engineers considering this product should note its output drive capability of 10 LSTTL loads and its high noise immunity characteristic of CMOS devices. The device's complexity includes 390 FETs or 97.5 equivalent gates, providing a robust solution for various digital counting applications.

Suppliers

Company
Product
Description
Supplier Links
Log Cmos Counter 14Stage Rohs Compliant Onsemi - 27AC8726 - Newark, An Avnet Company
Chicago, IL, United States
Log Cmos Counter 14Stage Rohs Compliant Onsemi
27AC8726
Log Cmos Counter 14Stage Rohs Compliant Onsemi 27AC8726
LOG CMOS COUNTER 14STAGE ROHS COMPLIANT: YES

LOG CMOS COUNTER 14STAGE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Counters
Product Number 27AC8726
Product Name Log Cmos Counter 14Stage Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4040D/AU118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details