Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Win Source Part Number: 1015162-MC74HC4060AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74HC
Package: Tube
Standard Package: 48
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50 MHz
Voltage - Supply: 2 V ~ 6 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC74HC4060ADG-ND,215
Base Product Number: 74HC4060
COUNTER, BINARY RIPPLE, 14BIT, SOIC-16; Logic Family / Base Number:74HC4060; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
IC COUNTER 14STAGE BIN 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
IC COUNTER 14STAGE BIN 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4060ADG | MC74HC4060ADGOS-ND | 1015162-MC74HC4060ADG | 81Y6668 | MC74HC4060ADG | MC74HC4060ADG | MC74HC4060ADG | MC74HC4060ADG |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counter, Binary Ripple, 14Bit, Soic-16; Logic Family / Base Number Onsemi | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | |||||
| Counter Direction | UP | UP | UP | |||||
| Package Type | SOIC; SOIC 16 LEAD | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | |
| Logic Family | CMOS | |||||||
| Counter Type | MOD-N | Binary Ripple |