onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN MC74HC4053AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219544-MC74HC4053AN Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74HC4053 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219544-MC74HC4053AN Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74HC4053 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN - 1219544-MC74HC4053AN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN
1219544-MC74HC4053AN
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN 1219544-MC74HC4053AN
Manufacturer: ON Semiconductor Win Source Part Number: 1219544-MC74HC4053AN Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: 74HC4053 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219544-MC74HC4053AN
Packaging: Tube
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 50pF
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 100Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4053
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AN
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4053AN
IC SWITCH SPDT X 3 100OHM 16DIP

IC SWITCH SPDT X 3 100OHM 16DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AN
Analog Switches, Multiplexers, Demultiplexers MC74HC4053AN
IC MUX/DEMUX TRIPLE 2X1 16DIP

IC MUX/DEMUX TRIPLE 2X1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219544-MC74HC4053AN MC74HC4053AN MC74HC4053AN
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AN Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details