onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG MC74HC4053AFELG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022778-MC74HC4053AFE LG Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022778-MC74HC4053AFE LG Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 100nA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG - 022778-MC74HC4053AFELG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG
022778-MC74HC4053AFELG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG 022778-MC74HC4053AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 022778-MC74HC4053AFE LG Packaging: Reel - TR Number of Circuits: 3 Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-SOEIAJ Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 100nA

Manufacturer: ON Semiconductor
Win Source Part Number: 022778-MC74HC4053AFELG
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOEIAJ
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 100nA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AFELG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4053AFELG
IC SWITCH SPDTX3 100OHM 16SOEIAJ

IC SWITCH SPDTX3 100OHM 16SOEIAJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 022778-MC74HC4053AFELG MC74HC4053AFELG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AFELG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Universal Bus Functions - 1727-74ALVCH16601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers