onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWG

Description
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Request a Quote
Description
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Analog Mux/Demux, Tri 2 X 1, SOIC-16 from Onsemi features a multiplexer configuration with three circuits and a maximum on-state resistance of 190 ohms. It operates within an analog power supply range of 2V to 12V and a digital control power supply range of 2V to 6V. This device utilizes high-performance silicon-gate CMOS technology, ensuring fast switching speeds, low crosstalk between switches, and low noise levels. It is designed to handle analog voltages across the complete power supply range and is compatible with standard CMOS outputs. The product is RoHS compliant and suitable for automotive applications, as indicated by its AEC-Q100 qualification. The SOIC-16 package allows for easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Analog Mux/Demux, Tri 2 X 1, SOIC-16 from Onsemi features a multiplexer configuration with three circuits and a maximum on-state resistance of 190 ohms. It operates within an analog power supply range of 2V to 12V and a digital control power supply range of 2V to 6V. This device utilizes high-performance silicon-gate CMOS technology, ensuring fast switching speeds, low crosstalk between switches, and low noise levels. It is designed to handle analog voltages across the complete power supply range and is compatible with standard CMOS outputs. The product is RoHS compliant and suitable for automotive applications, as indicated by its AEC-Q100 qualification. The SOIC-16 package allows for easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWGOS-ND
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
120MHz SOIC Analog Switch and Multiplexer IC
747-MC74HC4053ADWG
120MHz SOIC Analog Switch and Multiplexer IC 747-MC74HC4053ADWG
120MHz Analog Mux/Demux IC, 3-Ch, SOIC Product overview: MC74HC4053ADWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADWG can be used for catalog matching and distributor lookup.

120MHz Analog Mux/Demux IC, 3-Ch, SOIC Product overview: MC74HC4053ADWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4053ADWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4053ADWG
Analog Switches, Multiplexers, Demultiplexers MC74HC4053ADWG
3 Circuit IC Switch 2:1 100Ohm 16-SOIC

3 Circuit IC Switch 2:1 100Ohm 16-SOIC

Buy Now Datasheet
Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Onsemi - 26K4235 - Newark, An Avnet Company
Chicago, IL, United States
Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Onsemi
26K4235
Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Onsemi 26K4235
ANALOG MUX/DMUX, TRI 2 X 1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

ANALOG MUX/DMUX, TRI 2 X 1, SOIC-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4053ADWGOS-ND 747-MC74HC4053ADWG MC74HC4053ADWG 26K4235
Product Name Analog Switches, Multiplexers, Demultiplexers 120MHz SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Mux/dmux, Tri 2 X 1, Soic-16; Multiplexer Configuration Onsemi
Configuration 2x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 12 volts
Ron 100 ohms 100 ohms 190 ohms
Bandwidth 120 MHz 120 MHz 120 MHz
VCT -60 dB
Unlock Full Specs
to access all available technical data