3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
Triple 2-Ch SPDT Switch IC, 120MHz, TSSOP-16 Product overview: MC74HC4053ADTR2 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADTR2 can be used for catalog matching and distributor lookup.
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4053ADTOSTR-ND | 747-MC74HC4053ADTR2 | MC74HC4053ADTR2 | MC74HC4053ADTR2 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 120MHz TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 100 ohms | 10 ohms | 100 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz |
| VCT | -60 dB |