3 Circuit IC Switch 2:1 100Ohm 16-SOIC
3-Ch Analog Mux/Demux, 120MHz, SOIC, SPDT Product overview: MC74HC4053ADG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4053ADG can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-SOIC
74HC CMOS, SMD, 74HC4053, SOIC16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:100ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4053ADGOS-ND | 747-MC74HC4053ADG | MC74HC4053ADG | 92K7055 | MC74HC4053ADG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 120MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | 74Hc Cmos, Smd, 74Hc4053, Soic16; Multiplexer Configuration Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 12 volts | ||
| Ron | 100 ohms | 100 ohms | 100 ohms | 10 ohms | |
| Bandwidth | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |
| VCT | -60 dB |