onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AD MC74HC4053AD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 732496-MC74HC4053AD Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74HC4053 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 732496-MC74HC4053AD Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74HC4053 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AD - 732496-MC74HC4053AD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AD
732496-MC74HC4053AD
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AD 732496-MC74HC4053AD
Manufacturer: ON Semiconductor Win Source Part Number: 732496-MC74HC4053AD Packaging: Tube Switch Circuit: SPDT -3db Bandwidth: 120MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 50pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: 74HC4053 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 732496-MC74HC4053AD
Packaging: Tube
Switch Circuit: SPDT
-3db Bandwidth: 120MHz
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 50pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4053
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4053AD
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4053AD
IC SWITCH SPDT X 3 100OHM 16SOIC

IC SWITCH SPDT X 3 100OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 732496-MC74HC4053AD MC74HC4053AD
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4053AD Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Specialized - AD9983AKCPZ-140 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type 64-VFQFN Exposed Pad, CSP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details