2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
ANALOG MUX/DMUX, DUAL 4 X 1 TSSOP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; MSL:- RoHS Compliant: Yes
IC MUX/DEMUX DUAL 4X1 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4052ADTGOS-ND | MC74HC4052ADTG | 42K0889 | MC74HC4052ADTG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, Dual 4 X 1 Tssop-16; Multiplexer Configuration Onsemi | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 12 volts | ||
| Ron | 100 ohms | 100 ohms | 190 ohms | 10 ohms |
| Bandwidth | 95 MHz | 95 MHz | 95 MHz | |
| VCT | -60 dB |