onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADG MC74HC4052ADG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219531-MC74HC4052AD G Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 95MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 80pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4052A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219531-MC74HC4052AD G Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 95MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 80pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4052A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADG - 1219531-MC74HC4052ADG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADG
1219531-MC74HC4052ADG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADG 1219531-MC74HC4052ADG
Manufacturer: ON Semiconductor Win Source Part Number: 1219531-MC74HC4052AD G Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 95MHz Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 80pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4052A Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219531-MC74HC4052ADG
Packaging: Tube
Switch Circuit: SP4T
-3db Bandwidth: 95MHz
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 80pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: MC74HC4052A
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4052ADG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4052ADG
IC SWITCH SP4T X 2 100OHM 16SOIC

IC SWITCH SP4T X 2 100OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1219531-MC74HC4052ADG MC74HC4052ADG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4052ADG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2434-D-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers