onsemi Analog Switches, Multiplexers, Demultiplexers MC74HC4051ANG

Description
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 100Ohm 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANGOS-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ANGOS-ND
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ANGOS-ND
1 Circuit IC Switch 8:1 100Ohm 16-PDIP

1 Circuit IC Switch 8:1 100Ohm 16-PDIP

Buy Now Datasheet
Singapore, Singapore
80MHz 1V 6V Analog Switch and Multiplexer IC
747-MC74HC4051ANG
80MHz 1V 6V Analog Switch and Multiplexer IC 747-MC74HC4051ANG
8-Ch Multiplexer IC, 80MHz BW, PDIP, 1V-6V Product overview: MC74HC4051ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ANG can be used for catalog matching and distributor lookup.

8-Ch Multiplexer IC, 80MHz BW, PDIP, 1V-6V Product overview: MC74HC4051ANG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ANG
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ANG
1 Circuit IC Switch 8:1 100Ohm 16-PDIP

1 Circuit IC Switch 8:1 100Ohm 16-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ANG
Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ANG
IC MUX/DEMUX 8X1 16DIP

IC MUX/DEMUX 8X1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC74HC4051ANGOS-ND 747-MC74HC4051ANG MC74HC4051ANG MC74HC4051ANG
Product Name Analog Switches, Multiplexers, Demultiplexers 80MHz 1V 6V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Ron 100 ohms 100 ohms 10 ohms
Bandwidth 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3861PGG8 - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-Power Analog Switch and Multiplexer IC - 743-74AUP1G157GS,132 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 0.8000 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details