onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG MC74HC4051ANG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219528-MC74HC4051AN G Packaging: Tube -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 130pF Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): ADG608BNZ; MC74HC4351ADR2; MM74HC4051N_NL; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4051A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1219528-MC74HC4051AN G Packaging: Tube -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 130pF Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): ADG608BNZ; MC74HC4351ADR2; MM74HC4051N_NL; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4051A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG - 1219528-MC74HC4051ANG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG
1219528-MC74HC4051ANG
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG 1219528-MC74HC4051ANG
Manufacturer: ON Semiconductor Win Source Part Number: 1219528-MC74HC4051AN G Packaging: Tube -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 130pF Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-DIP On-State Resistance (Maximum): 100Ohm Current - Leakage (IS(off)) (Maximum): 200nA Alternative Parts (Cross-Reference): ADG608BNZ; MC74HC4351ADR2; MM74HC4051N_NL; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC74HC4051A Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1219528-MC74HC4051ANG
Packaging: Tube
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 130pF
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-DIP
On-State Resistance (Maximum): 100Ohm
Current - Leakage (IS(off)) (Maximum): 200nA
Alternative Parts (Cross-Reference): ADG608BNZ; MC74HC4351ADR2; MM74HC4051N_NL;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MC74HC4051A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ANG
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ANG
IC MUX 8:1 100OHM 16DIP

IC MUX 8:1 100OHM 16DIP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ANG
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ANG
IC MUX/DEMUX 8X1 16DIP

IC MUX/DEMUX 8X1 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1219528-MC74HC4051ANG MC74HC4051ANG MC74HC4051ANG
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ANG Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI32177-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers