The MC74HC4051AFELG is an analog multiplexer/demultip
1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ
8-CHANNEL, SGL ENDED MULTIPLEXER, PDSO16, LEAD FREE, EIAJ, SOP-16 Product overview: MC74HC4051AFELG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051AFELG can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 100Ohm 16-SOEIAJ
IC MUX/DEMUX 8X1 16SOEIAJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MC74HC4051AFELGOSTR-ND | 747-MC74HC4051AFELG | MC74HC4051AFELG | MC74HC4051AFELG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 6 volts | ||
| Ron | 100 ohms | 100 ohms | 10 ohms | |
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |