Manufacturer: ON Semiconductor
Win Source Part Number: 022774-MC74HC4051ADW
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 130pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
8-Ch Analog Mux/Demux, 80MHz, SOIC W, 1V-6V Product overview: MC74HC4051ADWR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 1V, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 1V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADWR2G
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
ANALOGUE MUX/DEMUX, 1 CH, 8:1, WSOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 12V; Analogue Multiplexer Case:WSOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 022774-MC74HC4051ADWR2G | MC74HC4051ADWR2GOSTR-ND | 747-MC74HC4051ADWR2G | MC74HC4051ADWR2G | MC74HC4051ADWR2G | 50AC6044 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADWR2G | Analog Switches, Multiplexers, Demultiplexers | 80MHz 1V 6V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 1 Ch, 8 Onsemi |
| Configuration | 8x1 | 8x1 | ||||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts | 2 to 12 volts | ||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |