8:1 Analog Mux/Demux, 80MHz, 1-Ch, SOIC, 6V Product overview: MC74HC4051ADWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 80MHz, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MC74HC4051ADWG can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 850330-MC74HC4051ADW
Features: 1 Circuit IC Switch
Package: Tube
Family Name: 74HC4051
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC74HC4051ADWG-ND, MC74HC4051ADWGOS
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
ANALOG MUX/DMUX, 8 X 1, SOIC-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:190ohm; Supply Voltage Range:2V to 6V, 2V to 12V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-MC74HC4051ADWG | MC74HC4051ADWGOS-ND | 850330-MC74HC4051ADWG | MC74HC4051ADWG | MC74HC4051ADWG | 42K0888 |
| Product Name | 80MHz 6V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADWG | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Mux/dmux, 8 X 1, Soic-16; Multiplexer Configuration Onsemi |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 12 volts | |||
| Bandwidth | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Min Operating Current | 0.0400 mA | |||||
| Power Dissipation | 500 milliwatts |