onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G MC74HC4051ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022772-MC74HC4051ADT R2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC74HC4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): MC74HC4051AN; MC74HC4051ANG; MC74HC4051AFG; MC74HC4051AF; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022772-MC74HC4051ADT R2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC74HC4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): MC74HC4051AN; MC74HC4051ANG; MC74HC4051AFG; MC74HC4051AF; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G - 022772-MC74HC4051ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G
022772-MC74HC4051ADTR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G 022772-MC74HC4051ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022772-MC74HC4051ADT R2G Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 80MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Family Name: MC74HC4051A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±2 V to 6 V Channel Capacitance(CS off, CD off): 130pF Max Leakage Current (IS off): 200nA Alternative Parts (Cross-Reference): MC74HC4051AN; MC74HC4051ANG; MC74HC4051AFG; MC74HC4051AF; Introduction Date: March 28, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022772-MC74HC4051ADTR2G
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Family Name: MC74HC4051A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±2 V to 6 V
Channel Capacitance(CS off, CD off): 130pF
Max Leakage Current (IS off): 200nA
Alternative Parts (Cross-Reference): MC74HC4051AN; MC74HC4051ANG; MC74HC4051AFG; MC74HC4051AF;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADTR2G
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADTR2G
IC MUX 8:1 100OHM 16TSSOP

IC MUX 8:1 100OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MC74HC4051ADTR2G
Analog Switches, Multiplexers, Demultiplexers MC74HC4051ADTR2G
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 022772-MC74HC4051ADTR2G MC74HC4051ADTR2G MC74HC4051ADTR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTR2G Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers