Manufacturer: ON Semiconductor
Win Source Part Number: 1219526-MC74HC4051AD
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 80MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Channel Capacitance (CS(off), CD(off)): 130pF
Family Name: MC74HC4051A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Current - Leakage (IS(off)) (Maximum): 200nA
Alternative Parts (Cross-Reference): MC74HC4051ANG; MC74HC4051AN; MC74HC4051AFELG;
Introduction Date: March 28, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC MUX 8:1 100OHM 16TSSOP
IC MUX/DEMUX 8X1 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1219526-MC74HC4051ADTG | MC74HC4051ADTG | MC74HC4051ADTG |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MC74HC4051ADTG | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage | Other; 2 V ~ 6 V | Other; 2V ~ 6V |