onsemi Clock Generators, PLLs, Frequency Synthesizers MC74HC4046AF

Description
"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046AF-ND
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046AF-ND
"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"

"Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046AF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC74HC4046AF
IC PHASE LOCK LOOP 16SOEIAJ

IC PHASE LOCK LOOP 16SOEIAJ

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046AF
Clock Generators, PLLs, Frequency Synthesizers MC74HC4046AF
Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209", 5.30mm Width)

Phase Lock Loop (PLL) IC 13MHz 1 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC74HC4046AF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC74HC4046AF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC74HC4046AF
IC PHASE LOCKED LOOP 16-SOEIAJ

IC PHASE LOCKED LOOP 16-SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number MC74HC4046AF-ND MC74HC4046AF MC74HC4046AF MC74HC4046AF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOIC Surface Mount; SOIC; 16-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 6 volts 3 to 6 volts 3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 448-CY22393FXA-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12316-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details