Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ
Manufacturer: ON Semiconductor
Win Source Part Number: 132526-MC74HC4040AFE
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 2 V to 6 V
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOEIAJ
IC BINARY COUNTR 12BIT 16SOEIAJ
IC COUNTER 12STAGE BIN 16-SOEIAJ
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4040AFELG-ND | 132526-MC74HC4040AFELG | MC74HC4040AFELG | MC74HC4040AFELG | MC74HC4040AFELG | MC74HC4040AFELG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC4040AFELG | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | 16-SOEIAJ | SOP; SOP16 | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC |