High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 765402-CD74HC163MT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 24MHZ
Family Name: CD74HC163
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): 74HC163D; 74HC163D,653; 74HC163D,652;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC SYNC BINARY COUNT 4BIT 16SOIC
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC163MT | 765402-CD74HC163MT | CD74HC163MT | 296-32056-2-ND | CD74HC163MT | CD74HC163MT | CD74HC163MT |
| Product Name | CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset | Logic - Logic - Counters, Dividers - CD74HC163MT | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SOIC | SOIC | SOIC; SOIC16 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 4 bits |