onsemi Counters, Dividers MC74HC4020AFELG

Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MC74HC4020AFELG-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC74HC4020AFELG-ND
Counters, Dividers MC74HC4020AFELG-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
 - MC74HC4020AFELG - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC4020AFELG - 006890-MC74HC4020AFELG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4020AFELG
006890-MC74HC4020AFELG
Logic - Logic - Counters, Dividers - MC74HC4020AFELG 006890-MC74HC4020AFELG
Manufacturer: ON Semiconductor Win Source Part Number: 006890-MC74HC4020AFE LG Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: 2 V to 6 V

Manufacturer: ON Semiconductor
Win Source Part Number: 006890-MC74HC4020AFELG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Counters, Dividers - MC74HC4020AFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4020AFELG
Counters, Dividers MC74HC4020AFELG
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4020AFELG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4020AFELG
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4020AFELG
IC BINARY COUNTR 14BIT 16SOEIAJ

IC BINARY COUNTR 14BIT 16SOEIAJ

Supplier's Site
Logic - Counters, Dividers - MC74HC4020AFELG - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC74HC4020AFELG
Logic - Counters, Dividers MC74HC4020AFELG
IC COUNTER 14STAGE BIN 16-SOEIAJ

IC COUNTER 14STAGE BIN 16-SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC4020AFELG-ND MC74HC4020AFELG 006890-MC74HC4020AFELG MC74HC4020AFELG MC74HC4020AFELG MC74HC4020AFELG
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC74HC4020AFELG Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous; Asynchronous Synchronous
Counter Direction UP UP UP
Package Type SOIC; "16-SOIC (0.209"", 5.30mm Width)" SOP; SOP16 16-SOEIAJ SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up Counters - 753-404/000-005 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74F161ASJX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
Counter ICs - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
SN74AS161 Synchronous 4-Bit Binary Counters - SN74AS161NSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC
View Details
8 suppliers