onsemi Logic - Logic - Counters, Dividers - MC74HC4020AFEL MC74HC4020AFEL

Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4020AFEL - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC4020AFEL - 1219507-MC74HC4020AFEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4020AFEL
1219507-MC74HC4020AFEL
Logic - Logic - Counters, Dividers - MC74HC4020AFEL 1219507-MC74HC4020AFEL
Manufacturer: ON Semiconductor Win Source Part Number: 1219507-MC74HC4020AF EL Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219507-MC74HC4020AFEL
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - MC74HC4020AFEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4020AFEL
Counters, Dividers MC74HC4020AFEL
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC74HC4020AFEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC74HC4020AFEL
Integrated Circuits (ICs) - Logic - Counters, Dividers MC74HC4020AFEL
IC BINARY COUNTR 14BIT 16SOEIAJ

IC BINARY COUNTR 14BIT 16SOEIAJ

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MC74HC4020AFEL 1219507-MC74HC4020AFEL MC74HC4020AFEL MC74HC4020AFEL
Product Name Logic - Logic - Counters, Dividers - MC74HC4020AFEL Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 1697239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SSOP; Tssop
Logic Family Hc
View Details
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Logic - Counters, Dividers - 74HC4040D-Q100118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 98 MHz
View Details
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BPWRG4 - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
2 suppliers