onsemi Logic - Logic - Counters, Dividers - MC74HC4020AF MC74HC4020AF

Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet
Description
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC74HC4020AF - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MC74HC4020AF - 1219506-MC74HC4020AF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC74HC4020AF
1219506-MC74HC4020AF
Logic - Logic - Counters, Dividers - MC74HC4020AF 1219506-MC74HC4020AF
Manufacturer: ON Semiconductor Win Source Part Number: 1219506-MC74HC4020AF Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1219506-MC74HC4020AF
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - MC74HC4020AF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC74HC4020AF
Counters, Dividers MC74HC4020AF
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number MC74HC4020AF 1219506-MC74HC4020AF MC74HC4020AF
Product Name Logic - Logic - Counters, Dividers - MC74HC4020AF Counters, Dividers
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SOP16 SOIC; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54S197J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers