Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 807362-MC74HC4020ADR
Packaging: Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Part Number Series: 74HC4020
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 14-BIT 16SOIC
IC COUNTER 14STAGE BIN 16-SOIC
BINARY RIPPLE COUNTER, -55 TO 125DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4020ADR2GOSCT-ND | 807362-MC74HC4020ADR2G | MC74HC4020ADR2G | MC74HC4020ADR2G | MC74HC4020ADR2G | 54AH9201 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC4020ADR2G | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Binary Ripple Counter, -55 To 125Deg C Rohs Compliant Onsemi |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC |