Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 121643-MC74HC4020ADG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC
14 STAGE BINARY RIPPLE COUNTER, SOIC-16; Logic Family / Base Number:74HC4020; Counter Type:Binary Ripple; Clock Frequency:50MHz; Count Maximum:16383; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes
IC BINARY COUNTER 14-BIT 16SOIC
IC COUNTER 14STAGE BIN 16-SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MC74HC4020ADG | MC74HC4020ADGOS-ND | 121643-MC74HC4020ADG | MC74HC4020ADG | 42K0879 | MC74HC4020ADG | MC74HC4020ADG |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC74HC4020ADG | Counters, Dividers | 14 Stage Binary Ripple Counter, Soic-16; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous; Asynchronous | Asynchronous | Synchronous | ||||
| Counter Direction | UP | UP | UP | ||||
| Package Type | SOIC; SOIC 16 LEAD | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | |
| Logic Family | CMOS | ||||||
| Counter Type | MOD-N | Binary Ripple |